EN
  • EN
  • DE

VL82C114FC1

Part No VL82C114FC1
Manufacturer VLSI Solution
Catalog Custom Parts (U - Z)
Description VL82C114FC1 Vlsi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160926-VL82C114FC1
Categories Custom Parts
Manufacturer VLSI Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL82C114FC1 CAD Model

Description

The VL82C114FC1 is a highly integrated USB 3.1 Gen 1 hub controller from VLSI Solution. It is designed to facilitate connectivity and data transfer between multiple USB devices and a host system. This controller supports SuperSpeed USB (USB 3.1 Gen 1) data rates of up to 5 Gbps, ensuring fast and efficient data transmission. The VL82C114FC1 is suitable for a wide range of applications that require multiple USB ports and high-speed data transfer capabilities.

Applications:

  • Docking Stations: Used in docking stations to provide multiple USB ports for connecting peripherals such as keyboards, mice, external hard drives, and displays.
  • USB Hubs: Employed in standalone USB hubs to expand the number of available USB ports on a computer or other host device.
  • Embedded Systems: Integrated into embedded systems to provide USB connectivity for data logging, device configuration, and communication with external devices.
  • Industrial PCs: Used in industrial PCs to support various industrial automation and control applications that require multiple USB connections.
  • Consumer Electronics: Found in consumer electronics devices such as smart TVs, set-top boxes, and gaming consoles to provide additional USB ports for user connectivity.

Features:

  • USB 3.1 Gen 1 Support: Supports data transfer rates up to 5 Gbps for fast and efficient data transmission.
  • Multiple USB Ports: Provides multiple downstream USB ports for connecting various USB devices.
  • Integrated USB Transceivers: Includes integrated USB transceivers for improved signal integrity and reduced BOM cost.
  • Power Management: Supports power management features such as USB suspend and resume to minimize power consumption.
  • Over-Current Protection: Implements over-current protection to prevent damage to the hub controller and connected devices.
  • Backward Compatibility: Backward compatible with USB 2.0 and USB 1.1 devices.

Benefits:

  • Increased Connectivity: Enables users to connect multiple USB devices simultaneously, expanding the connectivity options of a host system.
  • High-Speed Data Transfer: Supports SuperSpeed USB data rates for fast and efficient data transfer between USB devices and the host.
  • Cost-Effective Solution: Provides a cost-effective solution for adding multiple USB ports to a system, reducing the need for external adapters or expansion cards.
  • Improved System Performance: Enhances system performance by providing a dedicated USB controller for managing USB traffic.
  • Enhanced Reliability: Incorporates over-current protection and other features to ensure reliable operation and prevent damage to connected devices.

The VL82C114FC1 is typically packaged in a QFN (Quad Flat No-leads) package, which offers a small footprint and excellent thermal performance. It requires a 3.3V power supply and a 1.05V core voltage. The device also supports various configuration options through pin strapping or I2C interface, allowing for customization to specific application requirements.

You May Also Be Interested in

Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Inpaq
Need more? Email Us
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
XFMRS Inc.
Need more? Email Us
Panjit
Need more? Email Us
Power-One
Lowest to $3.2640
Panjit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess