The UMK325C7106KM-P is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications requiring stable capacitance and compact size.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering applications
- Timing circuits
- General electronic circuits
Features
- High capacitance value (10uF)
- Compact 1210 package size
- X7R dielectric
- Surface-mount technology (SMT)
- RoHS compliant
Benefits
- Effective noise reduction and signal stability
- Space-saving design for compact devices
- Stable performance over temperature variations
- Easy to integrate into automated assembly lines
- Environmentally friendly due to RoHS compliance
Additional Details
The UMK325C7106KM-P capacitor has a capacitance of 10uF. The 1210 package size indicates the physical dimensions of the capacitor. The X7R dielectric provides stable capacitance over a wide temperature range, making it suitable for applications where temperature variations are expected. The surface-mount design simplifies assembly and allows for high-density packaging. MLCCs are commonly used for decoupling and bypass applications to filter out noise and stabilize voltage levels in electronic circuits. The datasheet will provide detailed specifications, including voltage rating, temperature coefficient, and insulation resistance. Proper capacitor selection is crucial for ensuring stable and reliable circuit operation.