EN
  • EN
  • DE

VS1011B

Part No VS1011B
Manufacturer VLSI Solution
Catalog Custom Parts (U - Z)
Description MP3 Audio Codec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191408-VS1011B
Categories Custom Parts
Manufacturer VLSI Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VS1011B CAD Model

Description

The VS1011B is a single-chip Ogg Vorbis audio decoder manufactured by VLSI Solution. It is designed for embedded audio applications requiring high-quality audio playback with low power consumption. The VS1011B integrates all necessary components for decoding Ogg Vorbis audio streams, simplifying system design and reducing overall costs.

Applications:

  • Portable audio players
  • Embedded audio systems
  • Voice recorders
  • Audio effects processors
  • Internet radio players

Features:

  • Audio Codec: Ogg Vorbis decoder
  • Sampling Rate: Supports various sampling rates
  • Data Interface: SPI interface for easy communication with microcontrollers
  • Headphone Driver: Integrated headphone amplifier
  • Power Consumption: Low power consumption for battery-powered applications
  • Operating Voltage: 3.3V
  • Package: SSOP (Shrink Small Outline Package)

Benefits:

  • High-Quality Audio: Delivers excellent audio quality for Ogg Vorbis audio streams.
  • Low Power Consumption: Extends battery life in portable audio devices.
  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Integrated Headphone Driver: Eliminates the need for an external headphone amplifier.
  • Compact Size: SSOP package saves space in compact designs.

Additional Details:

The VS1011B is designed for embedded audio applications requiring high-quality Ogg Vorbis audio playback. The integrated headphone amplifier allows for direct connection to headphones or speakers. The SPI interface simplifies communication with a microcontroller or other host device. The low power consumption makes it ideal for battery-powered applications. The SSOP package saves space in compact designs. The VS1011B supports various sampling rates and bitrates, providing flexibility in audio encoding. It also includes features such as volume control and bass boost. The device is used in a variety of applications, including portable audio players, embedded audio systems, voice recorders, and internet radio players. It complies with industry standards for audio quality and performance. It requires minimal external components for operation.

You May Also Be Interested in

Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Panjit
Need more? Email Us
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0237
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Torex Semiconductor Ltd
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Power-One
Lowest to $3.2640
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
XFMRS Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess