EN
  • EN
  • DE

2002-1611/1000-836

Part No 2002-1611/1000-836
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description 2-CONDUCTOR FUSE TERMINAL BLOCK; / Terminal Block Connector 2 Position Disconnect Gray 12-18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Bulk
Type Disconnect
Disconnect Type Fuse
Number of Positions 2
Number of Levels 1
Terminal - Width 6.2mm
Termination Style Push In, Spring
Current - IEC 6.3 A
Voltage - IEC 250V
Current - UL 10 A
Voltage - UL 250V
Wire Gauge or Range - AWG 12-18 AWG
Wire Gauge or Range - mm2 0.75-4mm²
Features LED
Color Gray
Fuse Type 5mm x 20mm
Material - Insulation Polyamide (PA66), Nylon 6/6
Stripping Length 10mm ~ 12mm
Base Product Number 2002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2002-1611/1000-0836,60283145,2946-2002-1611/1000-836
Standard Package 1
Win Source Part Number 1332223-2002-1611/1000-836
Ultra Librarian 3D Model Ultra Librarian 2002-1611/1000-836 CAD Model

Description

The 1332223-2002-1611/1000-836 is a disconnect terminal block manufactured by WAGO Corporation.

  • Wire Connections: Two wires
  • Termination Style: Push-in spring
  • Wire Gauges: 12-18 AWG
  • Current Rating (IEC): 6.3A
  • Current Rating (UL): 10A
  • Voltage Rating (IEC): 250V
  • Voltage Rating (UL): 250V
  • LED Feature: Yes, visual indication of connection status
  • Packaging: Bulk

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess