EN
  • EN
  • DE

231-132/001-000

Part No 231-132/001-000
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description THT MALE HEADER; 1.0 X 1.0 MM SO / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) Vertical Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr WAGO Corporation
Series MCSMIDI Classic
Package Box
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 12A
Voltage - IEC 320 V
Current - UL 10 A
Voltage - UL 600 V
Color Gray
Temperature Range - Operating -60°C ~ 100°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Electrolytic Copper
Housing Material Polyamide (PA66), Nylon 6/6
Contact Tail Length 0.197" (5.00mm)
Insulation Height 0.472" (12.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 0231-132/001-000,2946-231-132/001-000,0231132/001000,2943-231-132/001-000,2943-231-132/001-000-ND,0231-0132/0001-0000,51148888,231132/001000
Standard Package 1
Win Source Part Number 1116195-231-132/001-000
Ultra Librarian 3D Model Ultra Librarian 231-132/001-000 CAD Model

Description

The 1116195-231-132/001-000 is a terminal block header from WAGO Corporation.

  • Manufacturer: WAGO Corporation
  • Series: MCSMIDI Classic
  • Positions: 2
  • Pitch: 0.197" (5.00mm)
  • Type: Male Pins, Shrouded (4 Side)
  • Orientation: Vertical Header
  • Termination Style: Solder
  • Contact Mating Finish: Tin
  • Current Rating (IEC): 12A
  • Current Rating (UL): 10A
  • Voltage Rating (IEC): 320V
  • Voltage Rating (UL): 600V
  • Contact Material: Electrolytic Copper
  • Color: Gray
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-0
  • Mounting Type: Through Hole
  • Temperature Range: -60°C ~ 100°C
  • Contact Tail Length: 0.197" (5.00mm)
  • Insulation Height: 0.472" (12.00mm)

You May Also Be Interested in

Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
Eaton Bussmann
2 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Solder Lugs, Single
Need more? Email Us
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Need more? Email Us
Amphenol Anytek
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Weidmuller
Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess