EN
  • EN
  • DE

294-4013

Part No 294-4013
Manufacturer WAGO Corporation
Catalog Solid State Lighting Connectors
Description LIGHTING CONNECTOR; PUSH-BUTTON, / SSL Connector 3 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr WAGO Corporation
Series -
Package Bulk
Product Status Active
Style Board to Cable/Wire
Connector Type Receptacle, Push-In and Insert
Number of Positions 3
Mounting Type Panel Mount
Termination Push and Insert
Pitch -
Fastening Type -
Features -
Housing Color White
Wire Gauge 12-18 AWG
Contact Material Electrolytic Copper
Contact Finish Tin
Housing Material Polycarbonate (PC)
Temperature Range - Operating 85°C
Voltage Rating 500V
Current Rating (Amps) 24A
Ingress Protection -
Mating Cycles -
MSL Level Not Applicable
Win Source Part Number 1363491-294-4013
Ultra Librarian 3D Model Ultra Librarian 294-4013 CAD Model

Description

The solid state lighting connector assemblies from WAGO Corporation offer a reliable solution for connecting solid-state lighting devices.

  • Manufacturer: WAGO Corporation
  • Product Name: Solid State Lighting Connector Assemblies
  • Current Rating: 24A
  • Wire Gauge: 12 to 18 AWG
  • Connector Type: Receptacle
  • Termination Style: Push-In and Insert
  • Mounting Type: Panel Mountable
  • Voltage Rating: 500V
  • Housing Material: Polycarbonate (PC)

You May Also Be Interested in

JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
RELEASE POKE-IN CONNECTOR 2 POLE / SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157" (4.00mm) Solder
Lowest to $0.4550
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
TE Connectivity
RELEASE POKE-IN CONNECTOR 1 POLE / SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Lowest to $0.2871
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess