EN
  • EN
  • DE

294-5413

Part No 294-5413
Manufacturer WAGO Corporation
Catalog Solid State Lighting Connector - Assemblies
Description LIGHTING CONNECTOR; PUSH-BUTTON,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsSolid State Lighting ConnectorsSolid State Lighting Connector Assemblies
Manufacturer WAGO Corporation
Packaging Bag
Part Status Active
Style Board to Cable/Wire
Connector Type Receptacle, Push-In and Insert
Number of Positions 3
Mounting Type Panel Mount
Termination Push and Insert
Housing Color White
Wire Gauge 12-18 AWG
Contact Material Electrolytic Copper
Contact Finish Tin
Housing Material Polycarbonate (PC)
Operating Temperature 85°C
Voltage Rating 500V
Current Rating (Amps) 24A
Ultra Librarian 3D Model Ultra Librarian 294-5413 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SSL JUMPER 4POS 9.2MM SLDR
Need more? Email Us
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7463
TE Connectivity
CONN SSL HDR 4POS 3.5MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL BRIDGE 10POS 2MM
Need more? Email Us
Amphenol
CONN SSL RCPT & BLADE 4POS 3MM
Need more? Email Us
TE Connectivity
HERM BLADE & REC,6 POS,LATCH,SEL
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 2POS 3MM SOLDER
Need more? Email Us
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7463
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess