EN
  • EN
  • DE
  • IT

734-104

Part No 734-104
Manufacturer WAGO Corporation
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 4POS 3.5MM / 4 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) 180° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr WAGO Corporation
Series MCSMINI
Package Bulk
Product Status Active
Type Plug, Female Sockets
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.138" (3.50mm)
Header Orientation -
Plug Wire Entry 180°
Termination Style Screwless - Spring Cage, Tension Clamp
Mounting Type Free Hanging (In-Line)
Current - IEC 10A
Voltage - IEC 320 V
Current - UL 10 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 14-28 AWG
Wire Gauge or Range - mm² 0.08-1.5mm²
Color Gray
Temperature Range - Operating -60°C ~ 100°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Ingress Protection -
Screw Size -
Torque - Screw -
Wire Strip Length 6-7mm
Contact Material Copper Alloy
Housing Material Polyamide (PA66), Nylon 6/6
Contact Tail Length -
Insulation Height 0.528" (13.40mm)
Base Product Number 734
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1364669-734-104
Ultra Librarian 3D Model Ultra Librarian 734-104 CAD Model

Description

The WAGO Corporation MCSMINI series is a plug with female sockets terminal block.

  • Series: MCSMINI
  • Operating Temperature: -60°C to 100°C
  • Features: Retention Latches (Non-Wire Side)
  • Mounting Type: Free Hanging (In-Line)
  • Color: Gray
  • Number of Positions: 4
  • Insulation Height: 0.528" (13.40mm)
  • Contact Material: Copper Alloy
  • Flammability Rating: UL94 V-0
  • Pitch: 0.138" (3.50mm)
  • Termination Style: Screwless Spring Cage and Tension Clamp
  • Housing Material: Polyamide (PA66) and Nylon 6/6
  • Current Rating (IEC): 10A
  • Current Rating (UL): 10A
  • Voltage Rating (UL): 300V
  • Wire Gauge Range: 14-28 AWG
  • Contact Mating Finish: Tin

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 12POS VERT 3.5MM
Lowest to $2.6274
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 100% PR / 6 Position Terminal Block Plug, Female Sockets 0.150" (3.81mm) 180° Free Hanging (In-Line)
Lowest to $4.4321
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to $1.1730
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 6 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Lowest to $4.7845
WAGO Corporation
TERM BLOCK PLUG 4POS 3.5MM / 4 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) 180° Free Hanging (In-Line)
Lowest to $1.8844
WAGO Corporation
1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 7 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) 180° Free Hanging (In-Line)
Lowest to $5.4268
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $11.0179
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to $0.6830

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8844 $56.5320
64+ $1.7629 $112.8256
99+ $1.7021 $168.5079
142+ $1.5805 $224.4310
185+ $1.5197 $281.1445
231+ $1.4589 $337.0059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess