EN
  • EN
  • DE

TECA-AP-80-24

Part No TECA-AP-80-24
Manufacturer Wakefield-Vette
Description Tec Assemblies - Thermoelectric Assy Direct-air 2 Plate 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Width 155 mm
Win Source Part Number 1112279-TECA-AP-80-24
Categories Custom Parts
Manufacturer Wakefield-Vette
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TECA-AP-80-24 CAD Model

Description

The Wakefield-Vette TECA-AP-80-24 is a thermoelectric cooler assembly (TECA) designed for precise temperature control in various electronic and scientific applications. This assembly combines a thermoelectric cooler (TEC) with heat sinks and fans to provide efficient and reliable cooling and heating capabilities.

Applications

  • Laser Diode Cooling
  • CCD Camera Cooling
  • Medical Equipment
  • Laboratory Instruments
  • Temperature Stabilization

Features

  • High Cooling Capacity
  • Precise Temperature Control
  • Compact Size
  • Integrated Heat Sinks and Fans
  • Low Noise Operation
  • Reliable Performance

Benefits

  • Accurate Temperature Management: Ensures stable and precise temperature control for sensitive components.
  • Efficient Cooling: Quickly removes heat and maintains optimal operating temperatures.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Quiet Operation: Minimizes noise levels for user comfort and reduced interference.
  • Long-lasting: Provides reliable and consistent performance over an extended lifespan.

Additional Details

The TECA-AP-80-24 assembly consists of a high-performance thermoelectric cooler (TEC) sandwiched between two heat sinks. The hot side heat sink is equipped with a fan to dissipate heat efficiently, while the cold side heat sink cools the target component. The assembly is designed to provide precise temperature control, allowing for accurate temperature stabilization in various applications. The TEC is capable of both cooling and heating, enabling precise temperature regulation above and below ambient temperature. The integrated heat sinks and fans ensure efficient heat transfer, maximizing the cooling capacity of the assembly. The TECA-AP-80-24 operates at 24V DC and is designed for low noise operation, minimizing disturbance in sensitive environments. This assembly is commonly used in laser diode cooling, CCD camera cooling, medical equipment, and laboratory instruments, where precise temperature control is essential for optimal performance and reliability. Its compact size and integrated design simplify installation and integration into existing systems. The cooling capacity of the TECA-AP-80-24 is approximately 80 Watts, and the temperature control range is typically from -40°C to +120°C, depending on the specific application and operating conditions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess