EN
  • EN
  • DE

0402N151K500LT

Part No 0402N151K500LT
Manufacturer Walsin Technology Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814639-0402N151K500LT
Ultra Librarian 3D Model Ultra Librarian 0402N151K500LT CAD Model

Description

The 0402N151K500LT is a multilayer ceramic capacitor (MLCC) from Walsin Technology Corporation. It is designed for general purpose applications in various electronic circuits. This capacitor offers a small form factor and stable performance.

Applications:

  • Bypass and decoupling in digital circuits
  • Smoothing power supply lines
  • Filtering in electronic devices
  • General-purpose applications in consumer electronics
  • Mobile phones and other portable devices

Features:

  • Small 0402 case size (0.04 inch x 0.02 inch)
  • 150pF capacitance
  • ±10% capacitance tolerance
  • 50V voltage rating
  • X7R dielectric material
  • Multilayer ceramic construction
  • RoHS compliant

Benefits:

  • Compact size allows for high-density circuit designs.
  • Stable capacitance over temperature variations due to X7R dielectric.
  • Reliable performance in general-purpose applications.
  • Suitable for reflow soldering processes.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

Capacitance: 150 pF

Capacitance Tolerance: ±10%

Voltage Rating: 50V

Dielectric Material: X7R

Operating Temperature Range: -55°C to +125°C

Case Size: 0402 (1005 Metric)

Termination: Nickel Barrier with Tin Plating

Manufacturer: Walsin Technology Corporation

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess