EN
  • EN
  • DE

B39881-B7704-K710-S03

Part No B39881-B7704-K710-S03
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD2X2.5
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752138-B39881-B7704-K710-S03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39881-B7704-K710-S03 CAD Model

Description

The B39881-B7704-K710-S03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are designed for radio frequency (RF) applications where precise filtering is needed to select desired signals and reject unwanted interference. They are integral components in various wireless communication devices and systems.

Applications:

  • Mobile Communication: Commonly used in mobile phones (smartphones) and base stations for signal filtering in various cellular bands (e.g., GSM, UMTS, LTE, 5G).
  • Wireless LAN (WLAN): Found in Wi-Fi routers and access points for improving network performance through filtering.
  • Bluetooth Devices: Utilized in Bluetooth-enabled devices to enhance signal quality and reduce interference.
  • Global Positioning System (GPS): Used in GPS receivers to filter signals from satellites, enabling accurate positioning.
  • Automotive Electronics: Integrated in car navigation systems, remote keyless entry systems, and other automotive communication systems.

Features:

  • High Selectivity: Offers excellent rejection of out-of-band signals, minimizing interference from adjacent frequencies.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Compact Size: Small footprint allows for easy integration into compact electronic devices.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Stable Performance: Provides stable and reliable performance across a wide range of operating temperatures and conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication by filtering out noise and interference.
  • Enhanced Device Performance: Optimizes the performance of wireless devices by isolating the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components.
  • Compact Design: Enables the development of smaller and more portable wireless devices.
  • Cost-Effective Solution: Offers a reliable and efficient filtering solution at a competitive price point.

Additional Details:

SAW filters, such as the B39881-B7704-K710-S03, rely on piezoelectric materials to convert electrical signals into mechanical waves and back again. The filter's physical structure is designed to resonate at specific frequencies, allowing only those frequencies to pass through while attenuating others. For specific electrical characteristics, mechanical dimensions, and environmental specifications, consult the official datasheet from EPCOS (TDK). This information is critical for ensuring proper implementation and optimal performance in your specific application. Key parameters to consider are center frequency, bandwidth, insertion loss, and temperature stability.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,709 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess