EN
  • EN
  • DE

RFBPB2012090A99FNH

Part No RFBPB2012090A99FNH
Manufacturer Walsin Technology Corporation
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Category Filters
Family RF Filters
Win Source Part Number 182812-RFBPB2012090A99FNH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFBPB2012090A99FNH CAD Model

Description

The Walsin Technology Corporation RFBPB2012090A99FNH is a bandpass filter designed for radio frequency (RF) applications. This component is characterized by its compact size and surface mount design, making it suitable for integration into small electronic devices where space is a constraint.

Applications

  • Wireless communication systems
  • Mobile devices (smartphones, tablets)
  • GPS receivers
  • Bluetooth devices
  • Wi-Fi modules

Features

  • Compact size: 2.0 x 1.2 x 0.9 mm
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Bandpass Filter: Allows signals within a specific frequency range to pass through while attenuating signals outside that range.
  • Low Insertion Loss: Minimizes signal power loss within the passband.
  • High Attenuation: Provides effective rejection of unwanted signals outside the passband.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference by filtering out unwanted signals.
  • Enhanced Device Performance: Enables clearer and more reliable wireless communication.
  • Compact Design: Allows for integration into smaller electronic devices.
  • Cost-Effective Manufacturing: Surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The RFBPB2012090A99FNH is designed for a specific center frequency and bandwidth. Precise details regarding the frequency range, insertion loss, and attenuation specifications are available in the product datasheet. The filter is typically used in RF circuits to improve signal-to-noise ratio and prevent interference from adjacent frequency bands. Proper impedance matching, usually 50 ohms, is crucial for optimal filter performance. Its small size and high performance make it an excellent choice for various wireless communication applications.

You May Also Be Interested in

Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.0732
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0242
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0681
Walsin Technology Corporation
Lowest to $0.1964

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,160 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess