EN
  • EN
  • DE

RFBPF1608060AM1T59

Part No RFBPF1608060AM1T59
Manufacturer Walsin Technology Corporation
Catalog RF Filters
Description FILTER BANDPASS 2.4GHZ ISM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Walsin Technology Corporation
Packaging Reel - TR
Status Active
Frequency 2.45GHz Center
Filter Type Band Pass
Insertion Loss 3dB
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.028" (0.70mm)
Win Source Part Number 1092129-RFBPF1608060AM1T59
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFBPF1608060AM1T59 CAD Model

Description

The RFBPF1608060AM1T59 is a band-pass filter from Walsin Technology Corporation, designed for use in radio frequency (RF) applications. This filter is engineered to selectively pass frequencies within a specific range while attenuating frequencies outside that range, providing improved signal quality and reduced interference.

Applications

  • Wireless communication systems
  • Cellular phones
  • GPS receivers
  • Bluetooth devices
  • Wi-Fi modules

Features

  • Compact size (1.6 x 0.8 mm)
  • Surface mount technology (SMT)
  • High attenuation of out-of-band signals
  • Low insertion loss within the passband
  • Stable performance over temperature

Benefits

  • Reduces interference and improves signal quality in wireless systems.
  • Enables smaller and more compact device designs due to its miniature size.
  • Simplifies manufacturing processes with its surface mount technology.
  • Ensures reliable performance in varying environmental conditions.
  • Enhances the sensitivity and range of wireless communication devices.

Specifications

The RFBPF1608060AM1T59 has a center frequency of approximately 1575.42 MHz (GPS L1). It features a low insertion loss in the passband, typically less than 2 dB. The filter provides high attenuation of signals outside the passband, typically greater than 20 dB. It is designed for operation over a wide temperature range. It is available in a 1608 (0603) package size.

This band-pass filter is designed to provide excellent performance in demanding RF applications. Its compact size makes it suitable for use in mobile devices and other space-constrained applications. The high attenuation of out-of-band signals ensures that unwanted interference is effectively suppressed, improving the overall performance of the wireless system. The low insertion loss minimizes signal degradation, ensuring that the desired signal is transmitted with minimal loss. The RFBPF1608060AM1T59 is a reliable and effective solution for enhancing the performance of wireless communication devices.

You May Also Be Interested in

Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Johanson Technology Inc.
FILTR BAND PASS WDE BND 2.6GHZ
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1692 $58.3740
835+ $0.1390 $116.0650
1,290+ $0.1346 $173.6340
1,775+ $0.1302 $231.1050
2,295+ $0.1259 $288.9405
3,075+ $0.1129 $347.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,925 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess