EN
  • EN
  • DE

RFBPF2108AM627Q1C

Part No RFBPF2108AM627Q1C
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Description 2.4 GHz ISM Band Working Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835377-RFBPF2108AM627Q1C
Ultra Librarian 3D Model Ultra Librarian RFBPF2108AM627Q1C CAD Model

Description

The RFBPF2108AM627Q1C is a Band Pass Filter manufactured by Walsin Technology Corporation. This surface-mount device is designed for RF applications where a specific frequency band needs to be isolated.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • GPS Devices
  • Bluetooth Modules
  • Wi-Fi Systems
  • Satellite Communication

Features

  • Compact Size: Allows for use in small form-factor devices.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Bandpass Filter: Allows only a specific range of frequencies to pass through while attenuating others.
  • Low Insertion Loss: Minimizes signal power loss within the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • Stable Performance: Operates reliably over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, leading to clearer and stronger signals.
  • Enhanced Receiver Sensitivity: Improves the ability to detect weak signals.
  • Reduced Interference: Prevents unwanted signals from affecting the performance of the system.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Cost-Effective: Provides a high-performance filtering solution at a competitive price.
  • Reliable Operation: Ensures consistent performance in various environmental conditions.

Technical Specifications

Detailed technical specifications, including center frequency, bandwidth, insertion loss, attenuation levels, impedance, and operating temperature range, can be found in the Walsin Technology Corporation datasheet for the RFBPF2108AM627Q1C. Consult the datasheet for accurate and precise values.

In summary, the RFBPF2108AM627Q1C is a compact and efficient bandpass filter suitable for a wide range of wireless applications. Its small size, low insertion loss, and high attenuation make it an excellent choice for modern communication systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess