EN
  • EN
  • DE

RGCMF1210080M2T

Part No RGCMF1210080M2T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 294312-RGCMF1210080M2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RGCMF1210080M2T CAD Model

Description

The Walsin Technology Corporation RGCMF1210080M2T is a thick film chip resistor designed for surface mount applications. This component offers reliable performance and is suitable for a wide range of electronic circuits.

Applications:

  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications Devices
  • Automotive Electronics
  • Power Supplies

Features:

  • Size 1210 (3225 metric)
  • Resistance Value: 8 Ohms
  • Tolerance: ±20%
  • Power Rating: 0.25W (1/4W)
  • Temperature Coefficient: ±200 ppm/°C
  • Thick film resistor element

Benefits:

  • Compact Size: The 1210 package size allows for high-density mounting on circuit boards.
  • Wide Resistance Range: Suitable for various current limiting and voltage dividing applications.
  • Reliable Performance: Thick film construction provides stable and consistent performance.
  • Cost-Effective: Offers a balance between performance and affordability.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Additional Details:

The RGCMF1210080M2T resistor utilizes a thick film resistive element deposited on a ceramic substrate. The '1210' refers to the physical dimensions of the resistor in inches (0.12 inch x 0.10 inch). The '080' indicates the resistance value of 8 Ohms. The 'M' designates the tolerance of ±20%. The '2T' refers to the packaging - typically tape and reel for automated assembly. This resistor is designed for reflow soldering and is suitable for automated pick-and-place assembly. Operating temperature range is typically -55°C to +155°C. The component is lead-free and complies with environmental regulations. This resistor is designed for general-purpose applications requiring a small size and moderate power handling capability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess