EN
  • EN
  • DE

WF06H3572BTL

Part No WF06H3572BTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842260-WF06H3572BTL
Ultra Librarian 3D Model Ultra Librarian WF06H3572BTL CAD Model

Description

The WF06H3572BTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications and offers a stable and reliable resistance value across a wide range of operating conditions.

Applications

  • Current limiting: Used to limit current flow in electronic circuits.
  • Voltage division: Implemented in voltage divider circuits to provide a specific voltage output.
  • Pull-up/pull-down resistors: Used to define the default state of digital inputs.
  • Feedback resistors: Employed in feedback networks of operational amplifiers and other analog circuits.
  • Termination resistors: Used to terminate transmission lines and reduce signal reflections.
  • General circuit applications: Suitable for a wide range of general-purpose resistor applications in electronic circuits.

Features

  • Thick film technology: Provides a stable and reliable resistance value.
  • Small size: Allows for use in compact electronic devices.
  • High reliability: Offers stable performance over a wide range of operating conditions.
  • RoHS compliant: Meets environmental standards by restricting the use of hazardous substances.
  • Automatic placement compatibility: Suitable for high-volume automated assembly.

Benefits

  • Stable resistance: Provides consistent performance in electronic circuits.
  • Compact design: Enables miniaturization of electronic devices.
  • High reliability: Ensures long-term performance and durability.
  • Environmentally friendly: Complies with RoHS standards.
  • Cost-effective: Provides a reliable and affordable solution for general-purpose resistor applications.

Additional Details

The WF06H3572BTL is typically available in a standard chip resistor package size, such as 0603. Specific resistance value, tolerance, temperature coefficient, and power rating information can be found in the manufacturer's datasheet. When selecting a resistor, it's important to consider the power dissipation requirements of the circuit to ensure that the resistor can handle the expected power without overheating. Proper soldering techniques are essential for reliable connections. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

The value of the resistor is 35.7k Ohms.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess