EN
  • EN
  • DE

WF06H4531DTL

Part No WF06H4531DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104617-WF06H4531DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H4531DTL CAD Model

Description

The WF06H4531DTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits where precise resistance and stable performance are required. It features a compact 0603 package size, making it suitable for high-density circuit board assemblies.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and audio equipment for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial equipment: Incorporated in control systems, power supplies, and instrumentation for signal conditioning and circuit protection.
  • Automotive electronics: Employed in automotive control units (ECUs), sensor circuits, and lighting systems for accurate and reliable resistance values.
  • Medical devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are critical.
  • LED lighting: Used to limit current in LED circuits to protect the LEDs and ensure stable light output.

Features

  • Resistance Value: 4.53 kΩ
  • Tolerance: ±0.5%
  • Power Rating: 0.1W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0603 (1608 Metric)
  • Termination: Standard wraparound termination for reliable soldering.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Precision: The ±0.5% tolerance ensures accurate resistance values, which is critical for precise circuit operation.
  • Stable Performance: The ±100 ppm/°C temperature coefficient ensures stable resistance over a wide range of operating temperatures.
  • Compact Size: The 0603 package allows for high-density mounting on circuit boards, saving space and reducing overall system size.
  • Reliable Operation: The thick film construction and wraparound termination provide excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF06H4531DTL resistor is designed for reflow soldering processes and can withstand high temperatures during assembly. It is suitable for use in a wide range of applications due to its stable performance and high reliability. The resistor's resistance value of 4.53 kΩ is ideal for many common circuit applications, and its tight tolerance ensures accurate circuit operation. The resistor is supplied on tape and reel for automated assembly, further increasing its suitability for high-volume manufacturing.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess