EN
  • EN
  • DE

WF08H3012DTL

Part No WF08H3012DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104626-WF08H3012DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF08H3012DTL CAD Model

Description

The WF08H3012DTL is a precision thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits where precise resistance and stable performance are crucial. Its 0805 package size provides a good balance between size and power handling capability.

Applications

  • Consumer Electronics: Employed in devices such as smartphones, tablets, and audio equipment for functions like current limiting, voltage division, and pull-up/pull-down resistance.
  • Industrial Equipment: Used in control systems, power supplies, and instrumentation for signal conditioning and circuit protection.
  • Automotive Electronics: Integrated into automotive control units (ECUs), sensor circuits, and lighting systems, providing accurate and reliable resistance values.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are paramount.
  • LED Lighting: Used to limit current in LED circuits, protecting the LEDs and ensuring consistent light output.

Features

  • Resistance Value: 30.1 kΩ
  • Tolerance: ±0.5%
  • Power Rating: 0.125W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0805 (2012 Metric)
  • Termination: Standard wraparound termination for reliable soldering.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Precision: Provides accurate resistance values due to its ±0.5% tolerance, which is critical for precise circuit operation.
  • Stable Performance: Ensures consistent resistance over a wide range of operating temperatures with its ±100 ppm/°C temperature coefficient.
  • Compact Size: The 0805 package allows for efficient mounting on circuit boards, balancing space-saving with power dissipation capabilities.
  • Reliable Operation: Offers excellent mechanical and electrical stability due to its thick film construction and wraparound termination.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF08H3012DTL resistor is designed for reflow soldering processes and can withstand high temperatures during assembly. The resistor's resistance value of 30.1 kΩ is suitable for many common circuit applications, and its tight tolerance ensures predictable circuit performance. It is supplied on tape and reel for automated assembly, which is ideal for high-volume manufacturing environments.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess