EN
  • EN
  • DE

WR04X102JTL

Part No WR04X102JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842409-WR04X102JTL
Ultra Librarian 3D Model Ultra Librarian WR04X102JTL CAD Model

Description

The WR04X102JTL is a chip resistor manufactured by Walsin Technology Corporation. It is part of their WR series of thick film chip resistors, known for their stability and reliability in various electronic applications. This particular resistor has a resistance value of 1kΩ and is designed for surface mount technology (SMT) assembly.

Applications

  • Consumer electronics (e.g., smartphones, tablets, laptops)
  • Industrial equipment (e.g., control systems, power supplies)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Telecommunications equipment (e.g., routers, modems)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)

Features

  • Resistance Value: 1kΩ
  • Tolerance: ±5%
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Power Rating: 0.063W (1/16W)
  • Package Size: 0402 (1.0mm x 0.5mm)
  • Termination: Nickel Barrier
  • RoHS Compliant

Benefits

  • Small size allows for high-density circuit designs.
  • Stable performance across a wide temperature range.
  • Reliable operation in demanding environments.
  • Cost-effective solution for general-purpose resistance requirements.
  • Easy to assemble using standard SMT processes.
  • Compliant with environmental regulations.

Additional Details

The 0402 package size is a standard miniature size for chip resistors, commonly used where board space is limited. The ±5% tolerance indicates the acceptable variation in the resistor's actual resistance value compared to its nominal value. The temperature coefficient of resistance specifies how much the resistance changes per degree Celsius change in temperature. A lower TCR value indicates better stability. The nickel barrier termination provides excellent solderability and prevents leaching during soldering. These resistors are manufactured using a thick film process, which involves depositing a resistive material onto a ceramic substrate.

This part is suitable for general purpose applications where a small, reliable, and cost-effective resistor is needed.

You May Also Be Interested in

Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4,240+ $0.0118 $50.0320
10,310+ $0.0097 $100.0070
15,960+ $0.0094 $150.0240
21,980+ $0.0091 $200.0180
28,410+ $0.0088 $250.0080
37,975+ $0.0079 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 4240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess