EN
  • EN
  • DE

WR06X622JTL

Part No WR06X622JTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842480-WR06X622JTL
Ultra Librarian 3D Model Ultra Librarian WR06X622JTL CAD Model

Description

The WR06X622JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This component is designed for surface mount technology (SMT) applications, providing a stable and reliable resistance value for use in various electronic circuits. The 0603 package size makes it well-suited for applications where board space is limited and high-density mounting is required.

Applications

  • General-purpose resistance in electronic devices
  • Current limiting in LED circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in digital logic
  • Feedback resistors in amplifier circuits

Features

  • Resistance Value: 6.2 kΩ (62 x 10^2 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination Type: Surface Mount Device (SMD)
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: The thick film construction ensures a stable and consistent resistance value over a range of operating conditions.
  • Space Saving: The compact 0603 package allows for high-density circuit designs, maximizing board space utilization.
  • Reliable Operation: Designed for long-term reliability in diverse electronic applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing, minimizing environmental impact.
  • Cost-Effective: Provides an optimal balance of performance and affordability for a wide range of uses.

Additional Details

The WR06X622JTL resistor is manufactured using a thick film process, where a resistive paste is applied to a ceramic substrate and fired at high temperatures. This process results in a robust and reliable resistive element. The ±5% tolerance specifies the acceptable variation in the resistance value from the nominal 6.2 kΩ. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates the degree to which the resistance changes with temperature variations. This resistor is suitable for applications where precise resistance is not critical and a tolerance of ±5% is acceptable. Its power rating of 0.1W indicates the maximum power it can safely dissipate without overheating or failing. Selecting a resistor with an adequate power rating is essential for reliable and safe operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly equipment. The RoHS compliant terminations confirm that the resistor is manufactured without hazardous substances, aligning with environmental standards. It is commonly used in a broad array of electronic devices and circuits where a general-purpose resistance value of 6.2 kΩ is appropriate.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7,045+ $0.0082 $57.7690
16,950+ $0.0069 $116.9550
26,320+ $0.0066 $173.7120
36,365+ $0.0064 $232.7360
47,170+ $0.0062 $292.4540
62,500+ $0.0055 $343.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 7045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess