The WR20X305JTL is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. MLCCs are general-purpose capacitors used in a wide range of electronic circuits for filtering, decoupling, and energy storage. The WR series are high-frequency capacitors.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in audio circuits
- Timing circuits
- RF circuits
- General-purpose applications
Features
- Multilayer ceramic construction
- High capacitance stability
- Low equivalent series resistance (ESR)
- Small size
- High reliability
- RoHS compliant
Benefits
- Reduces noise and interference in electronic circuits
- Stabilizes voltage levels
- Improves circuit performance
- Enables smaller and more compact designs
- Provides long-term reliability
Additional Details
The '305' in the part number indicates a capacitance value of 3.0 x 10^5 pF, or 3.0 µF, with a tolerance indicated by the next letter. Common tolerance codes are J (±5%), K (±10%), and M (±20%). In this instance, 'J' indicates a ±5% tolerance. The 'WR20X' likely relates to the case size and voltage rating. MLCCs are constructed from alternating layers of ceramic dielectric material and metal electrodes. They are available in a variety of case sizes, voltage ratings, and capacitance values. When selecting an MLCC, it is important to consider the capacitance value, voltage rating, temperature coefficient, and size requirements of the application. It's crucial to consult the manufacturer's datasheet for exact specifications, including voltage rating, temperature coefficient and other performance characteristics.
Proper handling and soldering techniques should be followed to avoid damaging the capacitor.