EN
  • EN
  • DE

WW25MR003FTL

Part No WW25MR003FTL
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 3 MΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1135522-WW25MR003FTL
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WW25MR003FTL CAD Model

Description

The WW25MR003FTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It's designed for general purpose applications where stable resistance and reliable performance are required. These resistors are commonly used in a wide range of electronic circuits.

Applications

  • General purpose circuit design
  • Current limiting resistors
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Signal termination

Features

  • Small size: Allows for high-density mounting on PCBs.
  • Thick film construction: Provides stable resistance and good reliability.
  • Wide resistance range: Available in various resistance values to suit different circuit requirements.
  • High power rating: Can handle significant power dissipation for its size.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Compact design: Saves board space and allows for miniaturization of electronic devices.
  • Stable performance: Provides consistent resistance over temperature and time.
  • Versatile application: Suitable for a wide range of electronic circuits.
  • Reliable operation: Ensures long-term performance and minimizes failures.
  • Environmentally friendly: Compliant with RoHS regulations, reducing environmental impact.

Technical Specifications

The WW25MR003FTL typically comes in a standard chip size such as 0603, 0805, or 1206. The resistance value is indicated by a three-digit or four-digit code on the resistor body. The tolerance rating specifies the allowable deviation from the nominal resistance value. The temperature coefficient of resistance (TCR) indicates how much the resistance changes with temperature. It is important to refer to the datasheet for the specific resistance value, tolerance, power rating, and TCR of the WW25MR003FTL.

Furthermore, the resistor is designed to withstand specific operating temperatures and voltages. Exceeding these limits can lead to performance degradation or failure. Proper soldering techniques are also crucial for ensuring reliable electrical connection and preventing damage to the resistor during assembly.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess