EN
  • EN
  • DE

WW25XR280FTL

Part No WW25XR280FTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974769-WW25XR280FTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WW25XR280FTL CAD Model

Description

The WW25XR280FTL is a wire-wound chip inductor manufactured by Walsin Technology Corporation. It is designed for use in a wide range of high-frequency applications requiring a balance of inductance, current handling, and size. This inductor is part of Walsin's WW series, known for their reliable performance and robust construction.

Applications:

  • Power Supplies: Used in DC-DC converters and other power supply circuits for energy storage and filtering.
  • RF Chokes: Employed as RF chokes in various communication and electronic circuits to block high-frequency noise.
  • Filtering Circuits: Integrated into filtering circuits to attenuate unwanted frequencies and improve signal quality.
  • Consumer Electronics: Found in various consumer electronic devices, including smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial control systems and equipment for filtering and impedance matching.

Features:

  • Wire-Wound Construction: Offers high inductance values and excellent stability.
  • High Current Handling: Designed to handle relatively high currents without saturation.
  • Small Size: Compact size allows for dense PCB assembly.
  • High Q Value: Provides a high Q factor for low energy loss and efficient performance.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits:

  • Efficient Power Conversion: High current handling and low DC resistance contribute to efficient power conversion in power supply circuits.
  • Effective Noise Suppression: The inductor effectively blocks high-frequency noise, improving signal quality and reducing interference.
  • Compact Design: The small footprint enables compact and efficient designs, making it suitable for portable devices.
  • Reliable Performance: The robust wire-wound construction ensures reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe and complies with regulations.

Technical Specifications:

The WW25XR280FTL has an inductance value of 28μH. It is crucial to consult the manufacturer's datasheet for comprehensive specifications, including the self-resonant frequency (SRF), DC resistance (DCR), saturation current, and rated current to ensure proper operation within the intended application. The “FTL” suffix likely denotes packaging or specific tolerance characteristics. Always refer to the datasheet for complete details.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess