EN
  • EN
  • DE

BT234X-800D

Part No BT234X-800D
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description 4Q Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819791-BT234X-800D
Ultra Librarian 3D Model Ultra Librarian BT234X-800D CAD Model

Description

The BT234X-800D is a sensitive gate triac manufactured by WeEn Semiconductors. It is designed for applications requiring direct interfacing to low power logic circuits, such as microcontrollers. This triac is well-suited for controlling resistive or inductive loads.

Applications

  • Lighting control: Suitable for dimming and switching lights in smart home systems.
  • Small appliance control: Used in controlling appliances like fans and small heaters.
  • Solid-state relays: Provides isolated switching for AC loads.
  • Thermostatic control: Used in temperature regulation systems.
  • Motor speed control: Implemented in applications requiring variable speed AC motors.

Features

  • Sensitive gate triggering: Low gate current requirements for direct logic interface.
  • High blocking voltage: Withstands up to 800V, providing safety margin.
  • High surge current capability: Robust against transient overloads.
  • Direct interfacing to microcontrollers simplifies circuit design.
  • Planar passivated for voltage ruggedness and reliability ensures stable operation under harsh conditions.

Benefits

  • Simplified control circuitry: Reduces component count and board space.
  • Increased system reliability: Enhanced protection against voltage spikes.
  • Improved energy efficiency: Enables precise control over AC loads.
  • Cost-effective solution: Provides optimal performance-to-cost ratio.
  • Enhanced Safety: High blocking voltage prevents breakdown.

Additional Details

The BT234X-800D has a repetitive peak off-state voltage of 800V. The on-state RMS current is typically around 4A. It features a sensitive gate trigger current, usually in the range of a few milliamperes, allowing direct drive from logic circuits. The device comes in a TO-220 package. This triac is designed to operate in environments where direct control by a microcontroller is needed without requiring additional driver circuitry. Its high blocking voltage makes it suitable for use in mains-powered applications. The surge current capability protects it from damage due to inrush currents. The sensitive gate characteristics are particularly beneficial in applications requiring low power consumption. Glass passivation is used in the construction to enhance device robustness against moisture and temperature variations, enhancing its operational lifespan. It is compliant with RoHS standards, minimizing environmental impact.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2661 $50.5590
460+ $0.2184 $100.4640
710+ $0.2116 $150.2360
980+ $0.2047 $200.6060
1,265+ $0.1979 $250.3435
1,695+ $0.1774 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess