EN
  • EN
  • DE

BTA202X-600E

Part No BTA202X-600E
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description 3Q Hi-Com Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819795-BTA202X-600E
Ultra Librarian 3D Model Ultra Librarian BTA202X-600E CAD Model

Description

The BTA202X-600E is a triac from WeEn Semiconductors designed for AC switching applications. This device is particularly suited for use in applications requiring high blocking voltage and surge current capability. It's commonly used for controlling resistive, inductive, and capacitive loads in various industrial and consumer applications.

Applications:

  • AC Power Switching: Used for controlling AC power to various electrical loads.
  • Lighting Control: Employed in dimmers and other lighting control circuits to regulate the brightness of lamps.
  • Motor Speed Control: Integrated into motor speed controllers for adjusting the speed of AC motors.
  • Solid State Relays: Used as the switching element in solid-state relays for reliable and fast switching.
  • Heater Control: Found in temperature controllers for regulating the heat output of electric heaters.

Features:

  • High Blocking Voltage: Capable of blocking voltages up to 600V, providing robust performance in high-voltage applications.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation during transient events.
  • Triggering Current: Requires a small gate current to trigger, facilitating easy integration into control circuits.
  • Insulated Package: Features an insulated package, providing electrical isolation and enhancing safety.
  • Through-Hole Mounting: Designed for easy installation on PCBs using through-hole mounting techniques.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance in AC switching applications.
  • Robust Performance: Withstands high voltages and surge currents, providing reliable operation in harsh environments.
  • Easy Integration: Simplifies the design process with its easy-to-use triggering characteristics.
  • Enhanced Safety: Provides electrical isolation, enhancing safety and preventing electrical hazards.
  • Cost-Effective Solution: Offers a cost-effective solution for AC switching applications in diverse industries.

Additional Details:

The BTA202X series features a sensitive gate triac suitable for direct interfacing with low power drivers and microcontrollers. The package is typically TO-220AB. Detailed specifications, including holding current, on-state voltage, and thermal resistance, can be found in the manufacturer's datasheet. The 'E' suffix usually indicates compliance with RoHS standards (Restriction of Hazardous Substances).

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9970 $59.9100
75+ $1.6389 $122.9175
110+ $1.5870 $174.5700
155+ $1.5362 $238.1110
195+ $1.4853 $289.6335
265+ $1.3317 $352.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess