EN
  • EN
  • DE

BYC5X-600P

Part No BYC5X-600P
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description Hyperfast power diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819898-BYC5X-600P
Ultra Librarian 3D Model Ultra Librarian BYC5X-600P CAD Model

Description

The WeEn Semiconductors BYC5X-600P is a high-efficiency, fast recovery epitaxial diode (FRED) designed for use in a wide range of power electronics applications. This diode offers a combination of low forward voltage drop and fast reverse recovery time, resulting in improved efficiency and reduced switching losses.

Applications:

  • Power factor correction (PFC) circuits
  • Freewheeling diodes in motor drives
  • Output rectification in switched-mode power supplies (SMPS)
  • Snubber diodes in power converters
  • Solar inverters

Features:

  • Fast recovery time: Reduces switching losses and improves efficiency.
  • Low forward voltage drop: Minimizes power dissipation and improves overall system efficiency.
  • High surge current capability: Provides robust performance under transient conditions.
  • High voltage rating: Suitable for high-voltage power electronics applications.
  • High operating junction temperature: Allows for operation in demanding thermal environments.
  • Avalanche energy rated: Provides added protection against voltage transients.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved efficiency: Reduced switching and conduction losses lead to higher energy efficiency.
  • Reduced heat dissipation: Lower forward voltage drop minimizes heat generation.
  • Enhanced reliability: Robust design ensures reliable operation in harsh environments.
  • Increased power density: Allows for smaller and more compact power converter designs.
  • Simplified design: Fast recovery characteristics simplify snubber circuit design.

Additional Details:

The BYC5X-600P typically features a repetitive peak reverse voltage of 600V and a forward current rating of several amperes. The reverse recovery time is typically in the tens of nanoseconds range. The package is typically a through-hole type for easy mounting on printed circuit boards. Consult the WeEn Semiconductors datasheet for specific electrical characteristics, including forward voltage drop vs. forward current curves, reverse recovery time specifications, and thermal resistance data.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess