EN
  • EN
  • DE

BYQ28ED-200PLJ

Part No BYQ28ED-200PLJ
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 10A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer WeEn Semiconductors
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name BYQ28
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865095-BYQ28ED-200PLJ
Ultra Librarian 3D Model Ultra Librarian BYQ28ED-200PLJ CAD Model

Description

The BYQ28ED-200PLJ is a dual ultrafast power diode array from WeEn Semiconductors. This device is designed for high-efficiency rectification and freewheeling applications where fast switching speeds and low forward voltage drop are critical.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Freewheeling diodes in motor control circuits
  • High-frequency inverters
  • Welding equipment

Features:

  • Repetitive Peak Reverse Voltage (VRRM): 200V
  • Forward Current (IF): 2 x 8A
  • Ultrafast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop (VF): Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Ensures robustness and reliability under transient conditions.
  • Isolated Package: Provides high voltage isolation.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, enabling higher operating currents.

Benefits:

  • Improved Efficiency: The ultrafast recovery time and low forward voltage drop contribute to significantly reduced switching losses and improved overall efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation even under demanding conditions.
  • Simplified Design: The dual diode configuration allows for more compact and efficient circuit designs, reducing board space and component count.
  • Reduced EMI: Fast switching characteristics, when properly implemented, can contribute to lower electromagnetic interference (EMI).
  • Increased Power Density: Efficient heat dissipation allows for higher operating currents and increased power density in power supply designs.

Additional Details:

The BYQ28ED-200PLJ is typically packaged in a TO-220 isolated package. Its fast recovery characteristics are particularly beneficial in applications where high-frequency switching is employed. This diode array offers a compelling solution for designers seeking high performance and reliability in their power electronics designs. Its construction and electrical characteristics make it suitable for demanding environments and applications requiring efficient and robust rectification.

Detailed specifications, including reverse recovery time, forward voltage characteristics at different currents and temperatures, and thermal resistance values, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess