EN
  • EN
  • DE

7789236015

Part No 7789236015
Manufacturer Weidmuller
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY INTERFACE 4.9' / Interface Cable Assembly Siemens Simatic® S7-300 Series 4.92' (1.50m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Cable Assemblies
Mfr Weidmüller
Package Bulk
Process Side Connection Rectangular Connector
Control Side Connection Controller Specific Connector
Specifications Interface
Number of Positions 20
Length 4.92' (1.50m)
For Use With/Related Products Siemens Simatic® S7-300 Series
Approval Agency cULus, UL
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1339847-7789236015
Ultra Librarian 3D Model Ultra Librarian 7789236015 CAD Model

Description

The 1339847-7789236015 is a 20-position cable assembly designed for use with Siemens Simatic S7-300 series controllers.

  • Length: 4.92 feet (1.50m)
  • Packaging: Bulk
  • Process Side Connection: Rectangular Connector
  • Control Side Connection: Controller-Specific Connector
  • Approvals: cULus and UL
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSY COMM RS-232C 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
MIL 32IN/32OUT CBL 2:1.75M
Need more? Email Us
Omron
CONNECT CABLE W/CONN
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 9.84'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess