EN
  • EN
  • DE

8869480000

Part No 8869480000
Manufacturer Weidmuller
Catalog Relay Sockets
Description RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr Weidmuller
Series RCI
Package Bulk
Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products RCI Relays
Features -
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 10 pcs
Win Source Part Number 1381220-8869480000
Ultra Librarian 3D Model Ultra Librarian 8869480000 CAD Model

Description

The Weidmuller Relay Sockets are designed for use with RCI Relays. With 8 positions and a screw terminal termination style, these sockets provide a secure connection for your relays. The DIN rail mounting type allows for easy installation in industrial applications. These relay sockets are ECCN: EAR99 compliant and unaffected by REACH regulations. They are a reliable choice for your relay socket needs and are manufactured by Weidmuller, a trusted name in the industry.

  • Positions: 8
  • Termination Style: Screw Terminal
  • Mounting Type: DIN Rail
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Weidmuller

You May Also Be Interested in

Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
Amphenol PCD
QUICK MOUNT 2 POLE WC / Relay Socket Panel Mount, Snap-In
Lowest to $57.2679
Weidmuller
SDI 2CO ECO
Need more? Email Us
Panasonic
PC BOARD RELAY SOCKET / Relay
Lowest to $3.0372
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9221
Amphenol PCD
QUICK MOUNT 3 POLE ITAR / Relay Housing Panel Mount, Snap-In
Lowest to $89.0055
Omron
RELAY SOCKET 10 POS THROUGH HOLE
Lowest to $7.4695
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $0.9595

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess