EN
  • EN
  • DE
  • IT

9025770000

Part No 9025770000
Manufacturer Weidmuller
Catalog Terminal Blocks - Accessories
Description CONN FERRULE 22AWG TURQ 1=500PC / Turquoise Wire Ferrule Connector 22 AWG (0.34mm²) Single Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr Weidmüller
Package Bulk
Type Single Wire
Insulation Insulated
Size 22 AWG (0.34mm²)
Length - Overall 12.00mm
Length - Pin 8.00mm
Color Turquoise
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1341310-9025770000
Ultra Librarian 3D Model Ultra Librarian 9025770000 CAD Model

Description

The 1341310-9025770000 terminal block wire ferrules are a type of single wire connector that comes in a turquoise color.

  • Type: single wire connector
  • Color: turquoise
  • Insulation: insulated
  • Wire Size: 22 AWG (0.34mm²)
  • Overall Length: 12.00mm
  • Pin Length: 8.00mm
  • Packaging: bulk
  • Standard Package: 500
  • Accessories: terminal block accessories
  • Manufacturer: Weidmüller

You May Also Be Interested in

TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Eaton Bussmann
TOP COVER-MFGR
Need more? Email Us
Eaton Bussmann
PLASTIC COVER MAGNUM TOP
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Phoenix Contact
CONN TERM BLK KEYING STAR RED
Lowest to $0.2867
ELKO EP North America LLC
Pack of 10pcs comb busbars suitable for simple connection of contacts A1, A2 for 1-module products with a width of 17.5 mm
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK SCREW
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess