EN
  • EN
  • DE

MMBZ33VA

Part No MMBZ33VA
Manufacturer Weitron Technology
Description SMALL SIGNAL ZENER DIODES 300m WATTS 3-26 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1225093-MMBZ33VA
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ33VA CAD Model

Description

The MMBZ33VA is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by inductive load switching and ESD. Manufactured by Weitron Technology, this device provides bidirectional protection and is ideal for applications where space is limited.

Applications:

  • Data Lines Protection: Protects data lines from ESD and voltage transients in communication equipment.
  • Microcontroller Protection: Safeguards microcontrollers from overvoltage conditions.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to protect against ESD strikes.
  • Automotive Electronics: Protects automotive electronic systems from voltage surges.
  • Industrial Control Systems: Provides transient voltage protection in industrial control systems.

Features:

  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected device to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from voltage transients, increasing system reliability.
  • Reduced Downtime: Prevents damage caused by voltage surges, reducing downtime and maintenance costs.
  • Compact Design: Small surface mount package allows for use in space-constrained applications.
  • Easy Integration: Simple to integrate into existing and new circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.

Specifications:

The MMBZ33VA features a reverse standoff voltage of 33V and a clamping voltage of approximately 45.3V at a peak pulse current. Its operating temperature range is typically from -55°C to +150°C. The device is available in a SOD-323 package.

This TVS diode is an excellent choice for protecting sensitive electronics from voltage transients in a variety of applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,870+ $0.0268 $50.1160
4,550+ $0.0220 $100.1000
7,045+ $0.0213 $150.0585
9,710+ $0.0206 $200.0260
12,565+ $0.0199 $250.0435
16,760+ $0.0179 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess