EN
  • EN
  • DE

MMBZ5270B

Part No MMBZ5270B
Manufacturer Weitron Technology
Description Surface Mount Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1225213-MMBZ5270B
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5270B CAD Model

Description

The MMBZ5270B is a surface-mount Zener diode manufactured by Weitron Technology, designed for voltage regulation and transient voltage suppression in electronic circuits. It's packaged in a small SOT-23 package, making it suitable for high-density circuit board designs.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Level shifting

Features:

  • Zener voltage of 20V: Provides stable voltage regulation at 20 volts.
  • Small SOT-23 package: Suitable for high-density circuit boards.
  • Tight voltage tolerance: Ensures accurate voltage regulation.
  • Low dynamic impedance: Provides stable output voltage under varying load conditions.
  • Surface mount design: Facilitates automated assembly.
  • Lead-free finish: Complies with environmental regulations.

Benefits:

  • Stable voltage regulation: Provides a constant voltage output despite variations in input voltage or load current.
  • Overvoltage protection: Protects sensitive components from damage due to voltage spikes.
  • Compact design: SOT-23 package saves valuable board space.
  • Easy to use: Simple to integrate into various electronic circuits.
  • High reliability: Robust design ensures stable operation over a wide range of conditions.

Additional Details:

The MMBZ5270B is commonly used in applications where a stable 20V voltage reference is required. It offers a tight voltage tolerance and low dynamic impedance, ensuring accurate voltage regulation under varying load conditions. The SOT-23 package allows for efficient use of board space, making it suitable for compact electronic devices. This Zener diode is designed to protect sensitive components from overvoltage conditions, enhancing the overall reliability of the circuit.

The MMBZ5270B Zener diode provides a stable and reliable solution for voltage regulation and overvoltage protection in a compact SOT-23 package.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4493 $58.4090
315+ $0.3684 $116.0460
490+ $0.3569 $174.8810
670+ $0.3453 $231.3510
870+ $0.3338 $290.4060
1,160+ $0.2991 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess