EN
  • EN
  • DE

EDI8L32128C20AC

Part No EDI8L32128C20AC
Manufacturer White Electronic Designs Corporation
Catalog END - OF - LIFE
Description 128Kx32 CMOS High Speed Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer White Electronic Designs Corporation
Win Source Part Number 1170802-EDI8L32128C20AC
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI8L32128C20AC CAD Model

Description

The EDI8L32128C20AC is a memory module manufactured by White Electronic Designs Corporation. Given the 'END - OF - LIFE' category, it is likely a discontinued product, potentially a static RAM (SRAM) module. It is designed for applications requiring high-speed data access and reliable memory storage in harsh environments.

Applications:

  • Aerospace systems: Flight control computers, data recorders.
  • Military applications: Weapon systems, communication equipment, radar systems.
  • Industrial control: Programmable logic controllers (PLCs), robotics, data acquisition systems.
  • Medical devices: Imaging equipment, patient monitoring systems, diagnostic tools.
  • Telecommunications: Networking equipment, routers, switches.

Features:

  • High-speed access: Provides quick read and write operations.
  • High density: Offers significant memory capacity in a compact form factor.
  • Wide temperature range: Operates reliably in extreme temperature conditions.
  • Low power consumption: Conserves energy in battery-powered applications.
  • Radiation hardening (potentially): Designed to withstand radiation exposure in space or nuclear environments. (Verification Needed)
  • Surface Mount Technology (SMT): Allows for efficient PCB assembly.
  • 32-bit Wide

Benefits:

  • Improved system performance: Enables faster data processing and execution.
  • Increased reliability: Ensures data integrity and system stability.
  • Reduced size and weight: Minimizes the overall footprint of electronic systems.
  • Lower power consumption: Extends battery life and reduces operating costs.
  • Enhanced environmental resilience: Provides reliable operation in harsh environments.

Additional Details:

Based on similar WEDC memory modules, the EDI8L32128C20AC likely features a 32-bit wide data bus. The "128" probably indicates a 128 Mbit memory capacity (16MB). The "20" likely denotes a 20ns access time. The 'C' likely specifies the temperature range. The exact voltage requirements and packaging details require further investigation of available datasheets or specifications. Given its END-OF-LIFE status, finding detailed specifications may be challenging. The presence of radiation-hardening is not confirmed and depends on the specific design of the module.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess