EN
  • EN
  • DE

EDI8L32512C12AC

Part No EDI8L32512C12AC
Manufacturer White Electronic Designs Corporation
Catalog END - OF - LIFE
Description 512Kx32 CMOS High Speed Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer White Electronic Designs Corporation
Win Source Part Number 1170804-EDI8L32512C12AC
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDI8L32512C12AC CAD Model

Description

The EDI8L32512C12AC is a high-performance SRAM (Static Random-Access Memory) module manufactured by White Electronic Designs Corporation (WEDC). This memory module is specifically designed for demanding applications that require high speed, reliability, and a wide operating temperature range. It is typically used in military, aerospace, and industrial applications where data integrity and consistent performance are critical.

Applications

  • Military and Aerospace Systems: Used in avionics, communication systems, and missile guidance systems.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs), robotics, and data acquisition systems.
  • Medical Equipment: Integrated into imaging systems, patient monitoring devices, and diagnostic tools.
  • Telecommunications Infrastructure: Utilized in network switches, routers, and base stations.
  • High-Performance Computing: Employed in embedded processors and data processing units.

Features

  • Memory Type: SRAM (Static Random-Access Memory)
  • Density: 16Mb (512K x 32)
  • Access Time: 12ns
  • Operating Temperature: -55°C to +125°C (extended temperature range)
  • Supply Voltage: 3.3V
  • Package: Hermetic Ceramic Package
  • Data Retention: Excellent data retention capabilities
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive

Benefits

  • High-Speed Performance: Fast access time of 12ns ensures quick data retrieval and processing.
  • Reliable Operation: Designed for harsh environments with an extended temperature range.
  • Data Integrity: SRAM technology ensures data is retained as long as power is supplied.
  • Robust Packaging: Hermetic ceramic package provides protection against moisture and contaminants.
  • Long Lifespan: High-quality components and manufacturing processes ensure a long operational life.

Additional Details

The EDI8L32512C12AC is organized as 512K x 32 bits, providing a total memory capacity of 16Mb. It operates on a 3.3V power supply and features a synchronous or asynchronous interface depending on the specific configuration. The hermetic ceramic package ensures that the memory module can withstand extreme environmental conditions, making it suitable for applications where reliability is paramount. This SRAM module is designed to meet stringent military and aerospace standards, ensuring high performance and durability.

The module's fast access time and wide operating temperature range make it an ideal choice for applications requiring real-time data processing and reliable operation in harsh environments. WEDC's reputation for high-quality memory solutions ensures that the EDI8L32512C12AC meets the demanding requirements of critical applications.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess