EN
  • EN
  • DE

WE128K32N-150H1I

Part No WE128K32N-150H1I
Manufacturer White Electronic Designs Corporation
Catalog Electronic Wholesale
Description 128Kx32 EEPROM MODULE, SMD 5962-94585
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer White Electronic Designs Corporation
Win Source Part Number 1280305-WE128K32N-150H1I
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WE128K32N-150H1I CAD Model

Description

The WE128K32N-150H1I is a 4Mb (128K x 32) Static RAM (SRAM) module manufactured by White Electronic Designs Corporation (WEDC). It is likely designed for high-reliability applications, often found in military, aerospace, and industrial environments. The "-150" suggests an access time of 150ns.

Applications:

  • Military and Aerospace Systems: Used in avionics, missile guidance systems, communication equipment, and other critical applications requiring high reliability and extended temperature operation.
  • Industrial Control: Data acquisition, process control, and programmable logic controllers (PLCs) where data integrity and reliability are paramount.
  • Medical Equipment: Patient monitoring systems, diagnostic equipment, and imaging systems.
  • Telecommunications Infrastructure: Routers, switches, and base stations where data integrity is critical.
  • High-Performance Computing: Cache memory, data buffering, and high-speed data storage in embedded systems.

Features:

  • High Density: 4Mb of memory in a compact module.
  • Fast Access Time: Provides quick data access, improving system performance.
  • Wide Operating Temperature Range: Designed to operate reliably in extreme temperature conditions.
  • High Reliability: Built with robust components and manufacturing processes to ensure long-term reliability.
  • Hermetically Sealed Package: Provides protection against harsh environmental conditions.

Benefits:

  • Increased System Performance: Fast access time enhances the overall speed and responsiveness of the system.
  • Reliable Operation: Wide operating temperature range and high reliability ensure consistent performance in demanding environments.
  • Data Integrity: Robust design and hermetic sealing protect data from corruption.
  • Long Lifespan: Designed for extended operation in critical applications.
  • Reduced System Size: High density allows for more memory in a smaller footprint.

Additional Details:

The WE128K32N-150H1I is likely packaged in a ceramic or metal package for enhanced durability and thermal performance. Specifications include access time, supply voltage, operating temperature range, and standby current. It likely features TTL-compatible inputs and outputs. The datasheet provides detailed information on pin assignments, electrical characteristics, timing diagrams, and application notes. Given the manufacturer and intended applications, it likely meets stringent military or aerospace standards for quality and reliability.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess