EN
  • EN
  • DE

41102

Part No 41102
Manufacturer Wiha
Description Hand Tools - Unspecified DIAL CALIPER READING METRIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 19.05 mm
Length 248.92 mm
Packaging Bulk
RoHS Compliant
Weight 45.359237 g
Width 95.25 mm
Win Source Part Number 1109346-41102
Categories Tools and Supplies
Manufacturer Wiha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 41102 CAD Model

Description

This electronic component is a tool that belongs to the Tools and Supplies category.

  • Manufacturer: Wiha
  • Win Source Part Number: 1109346-41102
  • Packaging: Bulk
  • Length: 248.92 mm
  • Height: 19.05 mm
  • Width: 95.25 mm
  • RoHS: Compliant

This tool is an essential component for electronic device repair and maintenance. It is designed to provide precise and accurate handling of electronic components and devices. The tool's dimensions make it suitable for use in compact electronic devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess