EN
  • EN
  • DE

HEF4070BT

Part No HEF4070BT
Manufacturer NXP / Nexperia
Description XOR Gate 4-Element 2-IN CMOS 14-Pin SO / Quadruple exclusive-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179881-HEF4070BT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HEF4070
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HEF4070BT CAD Model

Description

Product Overview: NXP HEF4070BT

The NXP HEF4070BT is a high-performance, quad two-input exclusive OR (XOR) gate integrated circuit, designed to deliver reliable logic operations in a variety of electronic applications. This versatile chip is a part of NXP's HEF4000 family, which is well-known for its robustness and compatibility with a wide range of digital systems. The HEF4070BT is encapsulated in a compact SO14 plastic small outline package, making it suitable for space-constrained applications.

Key Features

  • Logic Type: The HEF4070BT is built around four independent XOR gates, providing the essential exclusive OR logical function that is fundamental in digital circuit design.
  • Package: It comes in a 14-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for surface-mounted technology (SMT).
  • Supply Voltage Range: This device supports a wide supply voltage range from 3V to 15V, accommodating various levels of signal voltages and making it suitable for interfacing with other logic families.
  • High Noise Immunity: The HEF4070BT exhibits excellent noise immunity, ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-powered devices and energy-efficient systems.

Applications

The NXP HEF4070BT is widely used in digital systems where logical decision-making is required. Its applications span across various fields such as:

  • Computing systems for performing arithmetic operations.
  • Telecommunications for signal processing and data manipulation.
  • Consumer electronics, including gaming consoles and smart devices.
  • Industrial controls where logic decisions are critical to operations.
  • Automotive electronics for onboard diagnostics and system controls.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4070BT is no exception. Each device is rigorously tested to meet the industry standards for performance and longevity. This ensures that designers and engineers can integrate the HEF4070BT into their systems with confidence, knowing that it will perform consistently over time.

Whether you're designing a complex digital system or simply need a reliable logic gate for a straightforward application, the NXP HEF4070BT offers a perfect blend of performance, versatility, and reliability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5285 $50.2075
235+ $0.4337 $101.9195
360+ $0.4201 $151.2360
495+ $0.4066 $201.2670
640+ $0.3930 $251.5200
855+ $0.3524 $301.3020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess