Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402862-WNM3003
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WNM3003 CAD Model

Description

The WNM3003 is a MOSFET from Willsemi, designed for switching and power management applications. It offers a combination of low on-resistance and fast switching speeds, making it suitable for various DC-DC conversion, load switching, and motor control scenarios.

Applications:

  • DC-DC Converters: Used in synchronous rectification and step-down/step-up converters.
  • Power Management Circuits: Found in battery management systems (BMS) and power distribution networks.
  • Load Switching: Controls power to various components in electronic devices.
  • Motor Control: Suitable for driving small DC motors and brushed motors.
  • LED Lighting: Used in LED drivers for controlling brightness and efficiency.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Enhancement Mode: Simplifies driving requirements with a positive gate voltage threshold.
  • Compact Package: Enables space-saving designs in various electronic devices.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Reliable Performance: Provides stable operation under various operating conditions.
  • Simplified Circuit Design: Easy to integrate into existing designs.
  • Compact Solution: Small package allows for use in portable devices.
  • Cost-Effective: Offers a good balance of performance and cost.

Technical Specifications:

For precise technical details, consult the Willsemi WNM3003 datasheet. Key parameters include: Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), On-Resistance (RDS(on)) at specified gate voltages, Gate Charge (Qg), and Thermal Resistance. These specifications are essential for ensuring the MOSFET operates within its safe operating area and performs as expected in the intended application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
ECAD model for U1000-TR
Atmel
Lowest to $36.4000
ECAD model for U2759B-AFLG1
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Lowest to $0.8668
ECAD model for U5ZA27
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ECAD model for U4256BM-R
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U1ZB22 TE12R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0685 $56.1700
1,990+ $0.0563 $112.0370
3,085+ $0.0545 $168.1325
4,250+ $0.0528 $224.4000
5,485+ $0.0511 $280.2835
7,355+ $0.0457 $336.1235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,800 pieces
MOQ: 820 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention