EN
  • EN
  • DE

TSH112ID

Part No TSH112ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier 2 Circuit - 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSH112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-3062-5, 497-3062-5-NDR, -497-3062-5-NDR, 497-3062-5, 1805-TSH112ID
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901290-TSH112ID
Ultra Librarian 3D Model Ultra Librarian TSH112ID CAD Model

Description

Introducing the TSH112ID from STMicroelectronics

The TSH112ID is a high-performance operational amplifier brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular operational amplifier is designed to cater to a wide range of applications, from automotive to industrial and consumer electronics, providing a perfect blend of efficiency and functionality.

At its core, the TSH112ID boasts a single operational amplifier with a high-gain bandwidth product of 2.7MHz. This ensures a fast response time and a stable operation over a variety of frequencies, making it an excellent choice for applications that require precision and speed. The device operates over a wide range of supply voltages, from 3V to 30V, and can be configured in either single or split supply modes, offering flexibility and ease of integration into different system designs.

The TSH112ID features a low input bias current and an input offset voltage that is minimized for enhanced accuracy. These characteristics make it particularly useful in sensor interfaces, battery-powered devices, and other applications where power efficiency and precision are critical. With its low power consumption, the TSH112ID is also an ideal choice for energy-saving applications and portable devices.

Moreover, this operational amplifier is designed with the end-user in mind. It comes in a small, surface-mount SO-8 package, which is conducive to compact PCB layouts and space-constrained applications. The TSH112ID's robust design also ensures that it can withstand harsh conditions, including wide temperature ranges, which is essential for automotive and industrial environments.

STMicroelectronics has a reputation for quality and reliability, and the TSH112ID is no exception. It is built to meet stringent standards, ensuring long-term performance and stability. Whether you're designing an audio amplifier, working on signal conditioning tasks, or developing control circuits, the TSH112ID is a versatile and reliable component that will enhance the performance of your electronic designs.

With its combination of high bandwidth, low power consumption, and operational stability, the TSH112ID from STMicroelectronics stands out as a superior choice for engineers and designers looking to push the boundaries of operational amplifier applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess