EN
  • EN
  • DE

WPM2005B-8/TR

Part No WPM2005B-8/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403018-WPM2005B-8/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WPM2005B-8/TR CAD Model

Description

The WPM2005B-8/TR is the tape and reel version of the WPM2005B-8 P-Channel enhancement-mode MOSFET manufactured by Willsemi. It's designed for automated assembly processes and high-volume production. This MOSFET is primarily used for load switch applications and portable devices requiring efficient power management and a low on-resistance.

Applications:

  • Automated Assembly: Specifically designed for pick-and-place machines in high-volume manufacturing.
  • Load Switching: Used for controlling power distribution in various electronic circuits.
  • Portable Devices: Suitable for smartphones, tablets, and other battery-powered devices where efficiency is paramount.
  • Power Management Circuits: Employed in DC-DC converters and power regulation systems.
  • Battery Management Systems: Provides overcharge and discharge protection for batteries.

Features:

  • P-Channel Enhancement Mode: Offers straightforward drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss for improved efficiency (specific RDS(on) depends on VGS).
  • Low Gate Charge (Qg): Enables faster switching speeds and lower power consumption.
  • Tape and Reel Packaging: Facilitates automated assembly.
  • Small Footprint: Typically available in an SOT-23 package for space optimization.
  • High Avalanche Energy: Provides robust performance.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient Assembly: Tape and reel packaging reduces assembly time and cost.
  • Improved Efficiency: Low on-resistance minimizes power dissipation.
  • Extended Battery Life: Lower power loss increases battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies driver circuit requirements.
  • Compact Solution: Small package allows integration into space-constrained designs.
  • Enhanced Reliability: Robust design ensures reliable operation.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The WPM2005B-8/TR is supplied on reels conforming to industry standards for automated handling. Refer to the datasheet for precise electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), gate threshold voltage (VGS(th)), and operating temperature range. It's essential to check the datasheet for specific recommended soldering profiles for automated assembly. This MOSFET is designed to be a drop-in replacement for the standard WPM2005B-8 in applications where automated assembly is required.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0529 $50.2550
2,300+ $0.0435 $100.0500
3,565+ $0.0421 $150.0865
4,915+ $0.0407 $200.0405
6,350+ $0.0394 $250.1900
8,500+ $0.0353 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess