EN
  • EN
  • DE

FKP1R011504B00JSSD

Part No FKP1R011504B00JSSD
Manufacturer WIMA
Catalog OEM Parts (F - I)
Description Cap Film 0.0015uF 1250V PP 5% (18 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 100C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 nF
Mounting SMD (SMT)
Case / Package Radial
Depth 5 mm
Dielectric PP
Lead Diameter 800 µm
Lead Pitch 15 mm
Length 18 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Tolerance 5 %
Win Source Part Number 1059209-FKP1R011504B00JSSD
Categories OEM Parts(F-I)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FKP1R011504B00JSSD CAD Model

Description

This WIMA electronic component has a Win Source Part Number of 1059209-FKP1R011504B00JSSD and is packaged in bulk.

  • Manufacturer: WIMA
  • Win Source Part Number: 1059209-FKP1R011504B00JSSD
  • Packaging: Bulk
  • Length: 18mm
  • Mounting Type: SMD (SMT)
  • Capacitance: 1.5nF
  • Tolerance: 5%
  • Category: OEM Parts(F-I)
  • Case/Package: Radial
  • Maximum Operating Temperature: 100°C
  • Minimum Operating Temperature: -55°C
  • Lead Pitch: 15mm
  • Dielectric: PP
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess