EN
  • EN
  • DE

25X80AVSIG

Part No 25X80AVSIG
Manufacturer Winbond Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202703-25X80AVSIG
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25X80AVSIG CAD Model

Description

The 25X80AVSIG is an 8M-bit serial flash memory device manufactured by Winbond Electronics. Serial flash memory is a non-volatile storage solution commonly used for storing firmware, configuration data, and other critical information in embedded systems.

Applications

  • BIOS and firmware storage in PCs and laptops
  • Embedded systems boot code storage
  • Network equipment (routers, switches) configuration storage
  • Consumer electronics (TVs, set-top boxes) firmware storage
  • Industrial control systems
  • IoT (Internet of Things) devices

Features

  • 8M-bit (1MB) density: Provides ample storage for firmware and data.
  • Serial interface: SPI (Serial Peripheral Interface) for easy integration with microcontrollers.
  • Standard SPI interface: Supports single, dual, and quad SPI modes for high-speed data transfer.
  • Wide operating voltage range: Typically operates from 2.7V to 3.6V.
  • Small package options: Available in SOIC, VSOP, and WSON packages for space-constrained applications.
  • Low power consumption: Optimized for battery-powered devices.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • High-speed data transfer: SPI interface enables fast read and write operations.
  • Simplified integration: Standard SPI interface simplifies interfacing with microcontrollers.
  • Compact size: Small package options minimize the footprint on the printed circuit board.
  • Low power consumption: Extends battery life in portable devices.
  • Reliable performance: Provides robust and dependable data storage.

Additional Details

The 25X80AVSIG features a page size of 256 bytes and supports various security features, such as software write protection and hardware write protection. It typically has a temperature range of -40°C to +85°C. The specific access times, endurance (program/erase cycles), and data retention characteristics can be found in the Winbond datasheet. Careful attention must be paid to power supply decoupling and signal integrity to ensure reliable operation. Proper handling and storage procedures are also crucial to prevent damage to the device.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Texas Instruments
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess