The W24010ACJ-12 is a 128K x 8 bit high-speed static RAM (SRAM) device from Winbond Electronics. It is designed for applications requiring fast data access and low power consumption. This SRAM is suitable for use in embedded systems, cache memory, and other applications where speed and reliability are critical.
Applications:
- Embedded systems
- Cache memory
- High-speed data acquisition
- Digital signal processing (DSP)
- Networking equipment
Features:
- Fast access time: 12 ns
- Single 5V power supply
- Low power consumption
- TTL compatible inputs and outputs
- Data retention voltage: 2V (min)
- Operating temperature range: 0°C to +70°C
- Available in various package options
Benefits:
- High-speed data access for improved system performance
- Simplified power supply requirements
- Reduced power consumption for energy-efficient designs
- Easy integration with standard logic circuits
- Reliable data storage with low data retention voltage
- Wide operating temperature range for versatile applications
- Flexibility in package selection to meet specific design needs
Additional Details:
The W24010ACJ-12 SRAM operates with a single 5V power supply and features a fast access time of 12 ns, allowing for quick data retrieval and storage. Its low power consumption makes it suitable for battery-powered devices and energy-sensitive applications. The device is TTL compatible, simplifying interfacing with other digital components. The SRAM's data retention voltage of 2V ensures reliable data storage even during power outages. The device is available in various package options, including DIP and SOIC, providing flexibility in design and manufacturing. The W24010ACJ-12 is designed to meet the demanding requirements of high-speed memory applications, delivering reliable performance and efficient operation.