The SN74HC194N, manufactured by Texas Instruments, is a versatile, high-speed, 4-bit bidirectional universal shift register. This integrated circuit is designed to offer both serial and parallel input/output capabilities, making it an excellent choice for a wide array of digital applications.
Key Features and Benefits:
- Flexible Operation Modes: The SN74HC194N can operate in four distinct modes, including shift left, shift right, hold, and load parallel, providing a high degree of functionality in digital systems.
- High-Speed Performance: Thanks to its advanced high-current CMOS technology, this shift register can handle clock rates up to a significant frequency, ensuring swift data processing and transfer.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it compatible with most TTL, CMOS, and PMOS logic families.
- Direct Clear Function: A direct clear input is provided to reset the entire register to a low state, simplifying the control logic and improving system reliability.
- Serial Inputs and Outputs: Both serial input and output are available for cascading purposes, allowing multiple devices to be connected in series for extended shift register chains.
Applications:
The SN74HC194N is suitable for a variety of applications including:
- Serial-to-parallel data conversion
- Parallel-to-serial data conversion
- Counter and register applications
- Memory address registers
- Data storage and transfer systems
Product Specifications:
| Parameter |
Value |
| Package Type |
PDIP |
| Number of Pins |
16 |
| Operating Temperature Range |
-40°C to +85°C |
| Mounting Type |
Through Hole |
With its robust construction and comprehensive functionality, the SN74HC194N from Texas Instruments stands as a reliable choice for designers seeking a high-quality, flexible shift register for their digital applications.