EN
  • EN
  • DE

W24100Q-70LL

Part No W24100Q-70LL
Manufacturer Winbond Electronics
Catalog RAM
Description 128K X 8 CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409510-W24100Q-70LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24100Q-70LL CAD Model

Description

The W24100Q-70LL is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This SRAM is designed for applications where fast access times and low-power operation are essential. It offers asynchronous operation for simplified interfacing and is well-suited for a variety of embedded systems.

Applications:

  • Embedded Systems: Serves as high-speed memory for microcontrollers in various embedded applications.
  • Portable Devices: Used in battery-powered devices requiring low power consumption.
  • Industrial Control: Employed in industrial control systems for real-time data processing.
  • Medical Devices: Provides memory for portable medical instruments.
  • Data Acquisition: Used in data acquisition systems for buffering and processing sensor data.

Features:

  • 1 Megabit (128K x 8) memory: Offers a balance of storage capacity and performance.
  • Fast Access Time (70ns): Enables rapid data reads and writes.
  • Low Voltage Operation: Operates at a low voltage for reduced power consumption.
  • Asynchronous Operation: Simplifies integration with microprocessors.
  • TTL Compatible Inputs and Outputs: Allows direct connection to TTL logic devices.
  • Low Standby Current: Minimizes power consumption when not actively reading or writing.
  • Available in various packages: Provides flexibility for different board layouts.

Benefits:

  • Fast Data Access: The 70ns access time ensures quick processing and responsiveness.
  • Low Power Consumption: Reduces power usage, extending battery life in portable applications.
  • Simplified Integration: The asynchronous operation makes it easy to interface with various microprocessors.
  • Versatile Applications: Suitable for a wide range of applications due to its performance and power efficiency.
  • Easy to Use: TTL compatibility simplifies interface design.

Additional Details:

The W24100Q-70LL is designed for reliable operation in diverse environments. Its low voltage operation makes it particularly suitable for battery-powered applications. This SRAM offers a cost-effective solution for systems requiring both speed and low power consumption. It is commonly used in applications where data volatility is acceptable and efficiency is critical.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $10.6831
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $43.9549
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess