EN
  • EN
  • DE

W24M512AK-15

Part No W24M512AK-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409590-W24M512AK-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24M512AK-15 CAD Model

Description

The W24M512AK-15 is a 512K x 8 bit low power, very low voltage CMOS Static Random Access Memory (SRAM) created by Winbond Electronics. It is specifically designed for applications where power efficiency is paramount, such as portable devices, battery-backed systems, and other energy-conscious applications.

Applications:

  • Portable Electronics: Used in devices like MP3 players, handheld gaming consoles, and personal digital assistants (PDAs) to deliver fast and low-power memory storage.
  • Battery-Operated Devices: An ideal choice for battery-powered devices, including remote controls, wireless sensors, and wearable technology, where minimizing power consumption is critical.
  • Data Logging: Utilized in data loggers to store sensor data across various applications, such as environmental monitoring and industrial automation.
  • Medical Devices: Incorporated into portable medical equipment, such as glucose meters and heart rate monitors, due to its low power consumption and reliable performance.
  • Embedded Systems: Implemented in various embedded systems needing compact, low-power memory for code and data storage.

Features:

  • Low Voltage Operation: Operates at a very low voltage, typically between 2.7V and 3.6V, reducing power consumption.
  • Fast Access Time: Offers a fast access time of 15ns, enabling quick data retrieval and processing.
  • CMOS Technology: Made with CMOS technology for low power dissipation and high noise immunity.
  • Fully Static Operation: Does not require clock or refresh cycles, simplifying system design and reducing power consumption.
  • Tri-State Output: Equipped with tri-state outputs for simplified memory expansion and bus interfacing.
  • Data Retention: Provides excellent data retention, ensuring data integrity even when power is off.
  • Package Options: Comes in different package options, including DIP, SOP, and TSOP, to accommodate varied board layouts and mounting requirements.

Benefits:

  • Extended Battery Life: Its low power consumption greatly extends the battery life of portable devices.
  • High Performance: The fast access time ensures speedy data processing, enhancing overall system performance.
  • Reliable Data Storage: Ensures reliable data storage with excellent data retention capabilities.
  • Simplified System Design: The fully static operation simplifies system design by eliminating the need for complex timing and refresh circuitry.
  • Easy Integration: Tri-state outputs facilitate seamless integration with microprocessors and other system components.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range, making it ideal for use in varied environments.

Additional Details:

The W24M512AK-15 is commonly found in applications requiring non-volatile memory coupled with fast access times. Its low power consumption is particularly beneficial in battery-powered and portable devices. The device is available in various packaging options, including DIP, SOP, and TSOP, catering to diverse application needs. The device provides good noise immunity as well.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess