EN
  • EN
  • DE

W25Q128FWSI

Part No W25Q128FWSI
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843824-W25Q128FWSI
Ultra Librarian 3D Model Ultra Librarian W25Q128FWSI CAD Model

Description

The Winbond W25Q128FWSI is a 128Mb Serial Flash Memory device with advanced security features and high-performance capabilities. It is designed for a wide range of applications, including embedded systems, IoT devices, and data storage solutions. This memory device offers fast read, write, and erase operations, ensuring efficient data handling. With its small footprint and low power consumption, the W25Q128FWSI is suitable for space-constrained and battery-powered applications.

Applications

  • Embedded Systems: Used as boot memory and data storage in embedded systems.
  • IoT Devices: Employed in IoT devices for storing firmware, configuration data, and sensor data.
  • Wearable Devices: Integrated into wearable devices such as smartwatches and fitness trackers.
  • Consumer Electronics: Utilized in various consumer electronics products, including digital cameras and audio players.
  • Networking Equipment: Applied in routers, switches, and other networking devices for storing configuration and firmware.

Features

  • 128Mb Density: Provides ample storage capacity for various applications.
  • Serial Interface: Supports SPI (Serial Peripheral Interface) for easy integration with microcontrollers.
  • Quad SPI (QSPI): Offers high-speed data transfer rates.
  • Uniform 4KB Sectors and 64KB Blocks: Facilitates flexible memory management.
  • Low Power Consumption: Minimizes power consumption in active and standby modes.

Benefits

  • Fast Data Access: Enables quick read, write, and erase operations.
  • High Reliability: Ensures data integrity and long-term storage.
  • Compact Size: Allows for integration into small form-factor devices.
  • Enhanced Security: Provides protection against unauthorized access and data tampering.
  • Easy Integration: Simplifies system design with its SPI interface.

Additional Details

The W25Q128FWSI operates over a wide voltage range and temperature range, making it suitable for various operating environments. It supports various security features, including block protection and password protection, to prevent unauthorized access. The device is available in different package options, including SOIC, VSOP, and WSON, to accommodate different board layouts. Winbond provides comprehensive documentation and software tools to support the integration of the W25Q128FWSI into embedded systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess