The W25Q16DVIG is a 16 Megabit Serial Flash Memory manufactured by Winbond Electronics. It is designed for a wide range of electronic devices that require non-volatile storage for code and data. The device features a small form factor and operates using a single power supply.
Applications
- Embedded systems
- Consumer electronics
- Networking devices
- Industrial control equipment
- Internet of Things (IoT) devices
Features
- 16 Megabit (2MB) capacity: Provides ample storage for code, data, and configuration settings.
- Serial Peripheral Interface (SPI): Enables easy interfacing with microcontrollers and other host devices.
- Dual/Quad SPI: Supports faster data transfer rates for improved performance.
- Standard, Dual or Quad SPI clocks: Flexible clock options to suit various application needs.
- Page Program (256 Bytes per Page): Efficient programming for faster write operations.
Benefits
- Non-volatile storage: Retains data even when power is removed.
- Small form factor: Allows for compact designs and integration into space-constrained applications.
- Fast data transfer rates: Enables quick access to stored information.
- Low power consumption: Minimizes energy usage in battery-powered devices.
- High reliability: Ensures data integrity and long-term storage.
Additional Details
The W25Q16DVIG operates on a single 2.7V to 3.6V power supply. It uses the SPI protocol for communication, which simplifies integration with various microcontrollers and embedded processors. The device supports both standard SPI and Dual/Quad SPI modes, allowing for increased data throughput. It also includes features such as deep power-down mode for ultra-low power consumption and various security features to protect stored data. The device is typically available in a small outline integrated circuit (SOIC) package, which is suitable for surface mounting on printed circuit boards. The W25Q16DVIG is a reliable and cost-effective solution for non-volatile storage in a wide range of applications. Refer to the Winbond datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions. The device is also designed to be RoHS compliant.