EN
  • EN
  • DE

W25X10BVSNIG

Part No W25X10BVSNIG
Manufacturer Winbond Electronics
Catalog Flash
Description IC FLASH 1MBIT 104MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 104MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 094260-W25X10BVSNIG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25X10BVSNIG CAD Model

Description

The W25X10BVSNIG is a 1M-bit Serial Flash memory manufactured by Winbond Electronics. It provides a versatile and cost-effective storage solution for a wide array of applications. Featuring a standard Serial Peripheral Interface (SPI), this device offers simplified integration with microcontrollers and other embedded systems. Its robust design and efficient performance make it suitable for applications requiring non-volatile storage in a compact form factor.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in microcontrollers and embedded processors.
  • Consumer Electronics: Employed in devices such as set-top boxes, DVD players, and digital cameras for storing system software and user data.
  • Networking Equipment: Integrated into routers, modems, and switches for storing boot loaders, configuration files, and network parameters.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing program code and system settings.
  • IoT Devices: Suitable for storing sensor data, configuration information, and firmware updates in Internet of Things (IoT) devices.

Features

  • 1M-bit (128K-byte) Flash Memory: Offers sufficient storage capacity for many embedded applications.
  • Standard SPI Interface: Simplifies connection to microcontrollers and other host systems.
  • High Performance: Supports clock rates up to 80 MHz, enabling fast data transfer.
  • Low Power Consumption: Operates on a single 2.7V to 3.6V power supply with low active and standby current.
  • Sector Erase (4KB): Enables efficient memory management by allowing individual sectors to be erased and reprogrammed.
  • Page Program (256 Bytes per Page): Facilitates efficient data programming.
  • Write Protect Control: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package Options: Available in compact packages, such as SOIC, VSOP, and WSON, for space-constrained applications.
  • Endurance: Minimum 100,000 Program-Erase Cycles per sector.
  • Data Retention: Minimum 20 years.

Benefits

  • Compact Size: Allows for integration into small and lightweight devices.
  • Cost-Effective Solution: Provides a low-cost alternative for non-volatile storage.
  • Easy Integration: SPI interface simplifies connectivity to a wide range of microcontrollers and processors.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and longevity with its robust write protection and long data retention capabilities.

Additional Details

The W25X10BVSNIG supports standard SPI instructions as well as high-performance read modes. It features advanced security mechanisms, including software and hardware write protection, ensuring data integrity. The device is available in various package options, including SOIC, VSOP, and WSON, catering to different board layout requirements. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for harsh industrial environments. This memory is ideally suited for applications requiring a balance of low power consumption, compact size, and reliable data storage.

You May Also Be Interested in

Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6202 $58.9190
230+ $0.5094 $117.1620
355+ $0.4932 $175.0860
485+ $0.4770 $231.3450
630+ $0.4608 $290.3040
840+ $0.4135 $347.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess