The Winbond W25X40 is a 4M-bit Serial Flash memory, offering high-performance and low-power consumption in a small package. It features a standard Serial Peripheral Interface (SPI), making it easily integrated into a wide range of applications.
Applications:
- Embedded systems for storing boot code and configuration data.
- Consumer electronics such as set-top boxes, DVD players, and TVs.
- Networking devices like routers and modems for firmware storage.
- Industrial control systems for storing program code and data.
- IoT (Internet of Things) devices for over-the-air (OTA) updates and data logging.
Features:
- 4M-bit (512K-byte) capacity.
- Standard SPI interface: Supports SPI modes 0 and 3.
- High-performance: Up to 80MHz clock frequency.
- Low power consumption: Active current as low as 4mA, and standby current as low as 1μA.
- Small package options: Available in SOIC, VSOP, and WSON packages.
- Sector Erase: Uniform 4KB sectors and block erase options (32KB and 64KB).
- Page Program: 256 bytes per page.
- Write protection: Hardware and software write protection features.
- Data retention: Greater than 20 years.
- Endurance: 100,000 program/erase cycles per sector.
Benefits:
- Cost-effective solution for storing small amounts of code and data.
- Easy to interface with microcontrollers and other digital devices.
- Fast read and write speeds for quick access to stored data.
- Low power consumption makes it suitable for battery-powered applications.
- Robust data retention ensures that data is preserved for a long time.
- Flexible erase options allow for efficient memory management.
Additional Details:
The W25X40 operates from a single 2.7V to 3.6V power supply. It supports Single, Dual, and Quad SPI operation, providing increased data throughput. The device also features a software reset function and a deep power-down mode for further reducing power consumption. Its wide operating temperature range (-40°C to +85°C) makes it suitable for industrial applications.
This flash memory provides a reliable and versatile solution for a variety of storage needs. Its combination of high performance, low power consumption, and small package size make it an ideal choice for space-constrained and power-sensitive applications.